Capital Lighting, Inc. 70154-4 Mini Pendants-4+Light Cluster 606203

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 15 Product Name: Four Light Pendant UPC: 830335014225 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 15 Product Name: Four Light Pendant UPC: 830335014225 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70154-4 Mini Pendants-4+Light Cluster - 606203 - Capital Lighting, Inc.
Columbus, OH, USA
70154-4 Mini Pendants-4+Light Cluster
606203
70154-4 Mini Pendants-4+Light Cluster 606203
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 15 Product Name: Four Light Pendant UPC: 830335014225 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Tiffany Bronze
Weight: 15
Product Name: Four Light Pendant
UPC: 830335014225
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606203
Product Name 70154-4 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details