Capital Lighting, Inc. 70161-3 Pendants-Drum Shade 606202

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335013969 Category: Pendant Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335013969 Category: Pendant Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70161-3 Pendants-Drum Shade - 606202 - Capital Lighting, Inc.
Columbus, OH, USA
70161-3 Pendants-Drum Shade
606202
70161-3 Pendants-Drum Shade 606202
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335013969 Category: Pendant Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 10
Product Name: Three Light Pendant
UPC: 830335013969
Category: Pendant
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606202
Product Name 70161-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details