Capital Lighting, Inc. 70155-4 Pendants-Bowl Style 606201

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 14 Product Name: Four Light Pendant UPC: 830335013853 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 14 Product Name: Four Light Pendant UPC: 830335013853 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70155-4 Pendants-Bowl Style - 606201 - Capital Lighting, Inc.
Columbus, OH, USA
70155-4 Pendants-Bowl Style
606201
70155-4 Pendants-Bowl Style 606201
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 14 Product Name: Four Light Pendant UPC: 830335013853 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Tiffany Bronze
Weight: 14
Product Name: Four Light Pendant
UPC: 830335013853
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606201
Product Name 70155-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details