Capital Lighting, Inc. 70160-2 Sconces-Pocket 606200

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 4 Product Name: Two Light Sconce UPC: 830335013983 Category: Sconce Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 4 Product Name: Two Light Sconce UPC: 830335013983 Category: Sconce Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70160-2 Sconces-Pocket - 606200 - Capital Lighting, Inc.
Columbus, OH, USA
70160-2 Sconces-Pocket
606200
70160-2 Sconces-Pocket 606200
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 4 Product Name: Two Light Sconce UPC: 830335013983 Category: Sconce Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 4
Product Name: Two Light Sconce
UPC: 830335013983
Category: Sconce
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606200
Product Name 70160-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details