Capital Lighting, Inc. 66282-6 Foyer/Hall Lanterns-Glass w/Frame 606087

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 15 Product Name: Six Light Lantern UPC: 830335013280 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 15 Product Name: Six Light Lantern UPC: 830335013280 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66282-6 Foyer/Hall Lanterns-Glass w/Frame - 606087 - Capital Lighting, Inc.
Columbus, OH, USA
66282-6 Foyer/Hall Lanterns-Glass w/Frame
606087
66282-6 Foyer/Hall Lanterns-Glass w/Frame 606087
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 15 Product Name: Six Light Lantern UPC: 830335013280 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 15
Product Name: Six Light Lantern
UPC: 830335013280
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606087
Product Name 66282-6 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details