Capital Lighting, Inc. 66300-3 Mini Pendants-Chain 606086

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Three Light Lantern UPC: 830335013327 Category: Pendant Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Three Light Lantern UPC: 830335013327 Category: Pendant Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
66300-3 Mini Pendants-Chain - 606086 - Capital Lighting, Inc.
Columbus, OH, USA
66300-3 Mini Pendants-Chain
606086
66300-3 Mini Pendants-Chain 606086
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Three Light Lantern UPC: 830335013327 Category: Pendant Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 6
Product Name: Three Light Lantern
UPC: 830335013327
Category: Pendant
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606086
Product Name 66300-3 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details