Capital Lighting, Inc. 66301-3 Foyer/Hall Lanterns-Glass w/Frame 606083

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Three Light Lantern UPC: 830335013341 Category: Pendant Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Three Light Lantern UPC: 830335013341 Category: Pendant Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
66301-3 Foyer/Hall Lanterns-Glass w/Frame - 606083 - Capital Lighting, Inc.
Columbus, OH, USA
66301-3 Foyer/Hall Lanterns-Glass w/Frame
606083
66301-3 Foyer/Hall Lanterns-Glass w/Frame 606083
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Three Light Lantern UPC: 830335013341 Category: Pendant Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 11
Product Name: Three Light Lantern
UPC: 830335013341
Category: Pendant
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606083
Product Name 66301-3 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details