Capital Lighting, Inc. 60026-2 Sconces-Pocket 606060

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 830335012474 Category: Sconce Glass: Tan Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 830335012474 Category: Sconce Glass: Tan Stone

Suppliers

Company
Product
Description
Supplier Links
60026-2 Sconces-Pocket - 606060 - Capital Lighting, Inc.
Columbus, OH, USA
60026-2 Sconces-Pocket
606060
60026-2 Sconces-Pocket 606060
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 830335012474 Category: Sconce Glass: Tan Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Sconce
UPC: 830335012474
Category: Sconce
Glass: Tan Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606060
Product Name 60026-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details