Capital Lighting, Inc. 66280-2 Sconces-Pocket 606058

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Sconce UPC: 830335013310 Category: Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Sconce UPC: 830335013310 Category: Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66280-2 Sconces-Pocket - 606058 - Capital Lighting, Inc.
Columbus, OH, USA
66280-2 Sconces-Pocket
606058
66280-2 Sconces-Pocket 606058
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Sconce UPC: 830335013310 Category: Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 6
Product Name: Two Light Sconce
UPC: 830335013310
Category: Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606058
Product Name 66280-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details