Capital Lighting, Inc. 66260-2 Sconces-Pocket 606056

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Sconce UPC: 830335013297 Category: Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Sconce UPC: 830335013297 Category: Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66260-2 Sconces-Pocket - 606056 - Capital Lighting, Inc.
Columbus, OH, USA
66260-2 Sconces-Pocket
606056
66260-2 Sconces-Pocket 606056
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Sconce UPC: 830335013297 Category: Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Sconce
UPC: 830335013297
Category: Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606056
Product Name 66260-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details