Capital Lighting, Inc. 66270-2 Sconces-Pocket 606050

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Sconce UPC: 830335013303 Category: Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Sconce UPC: 830335013303 Category: Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66270-2 Sconces-Pocket - 606050 - Capital Lighting, Inc.
Columbus, OH, USA
66270-2 Sconces-Pocket
606050
66270-2 Sconces-Pocket 606050
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Sconce UPC: 830335013303 Category: Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Sconce
UPC: 830335013303
Category: Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606050
Product Name 66270-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details