Capital Lighting, Inc. 60037-2 Semi-Flush Mts.-Bowl Style 606037

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012535 Category: Semi Flush Glass: Tea-Stained Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012535 Category: Semi Flush Glass: Tea-Stained Stone

Suppliers

Company
Product
Description
Supplier Links
60037-2 Semi-Flush Mts.-Bowl Style - 606037 - Capital Lighting, Inc.
Columbus, OH, USA
60037-2 Semi-Flush Mts.-Bowl Style
606037
60037-2 Semi-Flush Mts.-Bowl Style 606037
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012535 Category: Semi Flush Glass: Tea-Stained Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 6
Product Name: Two Light Semi Flush
UPC: 830335012535
Category: Semi Flush
Glass: Tea-Stained Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606037
Product Name 60037-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details