Capital Lighting, Inc. 66180-1 Sconces-Single Glass 606021

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Sconce UPC: 830335013143 Category: Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Sconce UPC: 830335013143 Category: Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
66180-1 Sconces-Single Glass - 606021 - Capital Lighting, Inc.
Columbus, OH, USA
66180-1 Sconces-Single Glass
606021
66180-1 Sconces-Single Glass 606021
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Sconce UPC: 830335013143 Category: Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 3
Product Name: One Light Sconce
UPC: 830335013143
Category: Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606021
Product Name 66180-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details