Capital Lighting, Inc. 66182-3 Mid. Chandeliers-Glass Down 606020

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 9 Product Name: Three Light Chandelier UPC: 830335013105 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 9 Product Name: Three Light Chandelier UPC: 830335013105 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66182-3 Mid. Chandeliers-Glass Down - 606020 - Capital Lighting, Inc.
Columbus, OH, USA
66182-3 Mid. Chandeliers-Glass Down
606020
66182-3 Mid. Chandeliers-Glass Down 606020
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 9 Product Name: Three Light Chandelier UPC: 830335013105 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335013105
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606020
Product Name 66182-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details