Capital Lighting, Inc. 65030-1 Sconces-Pocket 606012

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335012924 Category: Sconce Glass: Tan Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335012924 Category: Sconce Glass: Tan Mica

Suppliers

Company
Product
Description
Supplier Links
65030-1 Sconces-Pocket - 606012 - Capital Lighting, Inc.
Columbus, OH, USA
65030-1 Sconces-Pocket
606012
65030-1 Sconces-Pocket 606012
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335012924 Category: Sconce Glass: Tan Mica

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 830335012924
Category: Sconce
Glass: Tan Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606012
Product Name 65030-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details