Capital Lighting, Inc. 66118-1 Pendants-Other 606000

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 830335012993 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 830335012993 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66118-1 Pendants-Other - 606000 - Capital Lighting, Inc.
Columbus, OH, USA
66118-1 Pendants-Other
606000
66118-1 Pendants-Other 606000
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 830335012993 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 830335012993
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606000
Product Name 66118-1 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details