Capital Lighting, Inc. 23633-BS Pendants-Other 605991

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Length 20.00 Bulb Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594089684 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Length 20.00 Bulb Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594089684 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23633-BS Pendants-Other - 605991 - Capital Lighting, Inc.
Columbus, OH, USA
23633-BS Pendants-Other
605991
23633-BS Pendants-Other 605991
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Length 20.00 Bulb Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594089684 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Length 20.00
Bulb
Qty: 1
Wattage: 75
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594089684
Category: Cable Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605991
Product Name 23633-BS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details