Capital Lighting, Inc. 23640-BS/SAO Mini Pendants-Rod 605990

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594150797 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594150797 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23640-BS/SAO Mini Pendants-Rod - 605990 - Capital Lighting, Inc.
Columbus, OH, USA
23640-BS/SAO Mini Pendants-Rod
605990
23640-BS/SAO Mini Pendants-Rod 605990
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594150797 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594150797
Category: Pendant
Shipped Via: No
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605990
Product Name 23640-BS/SAO Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details