Capital Lighting, Inc. 50156-CH Sconces-Pocket 605989

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce UPC: 641594150407 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce UPC: 641594150407 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50156-CH Sconces-Pocket - 605989 - Capital Lighting, Inc.
Columbus, OH, USA
50156-CH Sconces-Pocket
605989
50156-CH Sconces-Pocket 605989
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.50 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce UPC: 641594150407 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.50
Extension: 4.5
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Sconce
UPC: 641594150407
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605989
Product Name 50156-CH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details