Capital Lighting, Inc. 50970-CH/BL Sconces-Pocket 605988

Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Sconce UPC: 641594145922 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Sconce UPC: 641594145922 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50970-CH/BL Sconces-Pocket - 605988 - Capital Lighting, Inc.
Columbus, OH, USA
50970-CH/BL Sconces-Pocket
605988
50970-CH/BL Sconces-Pocket 605988
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Sconce UPC: 641594145922 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 11.75
Length 11.75
Extension: 5.75
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Sconce
UPC: 641594145922
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605988
Product Name 50970-CH/BL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details