Capital Lighting, Inc. 50510-BS/FST Mid. Chandeliers-Glass Up 605983

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 46.00 Bulb Type: E-12 Qty: 10 Wattage: 60 Finish: Brushed Steel Product Name: Ten Light Chandelier UPC: 641594015430 Category: Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 46.00 Bulb Type: E-12 Qty: 10 Wattage: 60 Finish: Brushed Steel Product Name: Ten Light Chandelier UPC: 641594015430 Category: Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50510-BS/FST Mid. Chandeliers-Glass Up - 605983 - Capital Lighting, Inc.
Columbus, OH, USA
50510-BS/FST Mid. Chandeliers-Glass Up
605983
50510-BS/FST Mid. Chandeliers-Glass Up 605983
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 46.00 Bulb Type: E-12 Qty: 10 Wattage: 60 Finish: Brushed Steel Product Name: Ten Light Chandelier UPC: 641594015430 Category: Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 46.00
Bulb
Type: E-12
Qty: 10
Wattage: 60
Finish: Brushed Steel
Product Name: Ten Light Chandelier
UPC: 641594015430
Category: Chandelier
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605983
Product Name 50510-BS/FST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details