Capital Lighting, Inc. 50965-BS/WH Mini Pendants-4+Light Cluster 605982

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Pendant UPC: 641594145670 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Pendant UPC: 641594145670 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50965-BS/WH Mini Pendants-4+Light Cluster - 605982 - Capital Lighting, Inc.
Columbus, OH, USA
50965-BS/WH Mini Pendants-4+Light Cluster
605982
50965-BS/WH Mini Pendants-4+Light Cluster 605982
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Brushed Steel Product Name: Six Light Pendant UPC: 641594145670 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.50
Length 4.50
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Brushed Steel
Product Name: Six Light Pendant
UPC: 641594145670
Category: Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605982
Product Name 50965-BS/WH Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details