Capital Lighting, Inc. 50964-BS/WH Island/Pool Table-4 Light + 605980

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594145663 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594145663 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50964-BS/WH Island/Pool Table-4 Light + - 605980 - Capital Lighting, Inc.
Columbus, OH, USA
50964-BS/WH Island/Pool Table-4 Light +
605980
50964-BS/WH Island/Pool Table-4 Light + 605980
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594145663 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 4.50
Length 4.50
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594145663
Category: Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605980
Product Name 50964-BS/WH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details