Capital Lighting, Inc. 50124-BS/OPL Pendants-Drum Shade 605959

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594150339 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594150339 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50124-BS/OPL Pendants-Drum Shade - 605959 - Capital Lighting, Inc.
Columbus, OH, USA
50124-BS/OPL Pendants-Drum Shade
605959
50124-BS/OPL Pendants-Drum Shade 605959
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594150339 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Steel
Product Name: Five Light Pendant
UPC: 641594150339
Category: Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605959
Product Name 50124-BS/OPL Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details