Capital Lighting, Inc. 50144-CH/OPL Flush Mounts-Bowl Style 605956

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594145915 Category: Halogen Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594145915 Category: Halogen Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50144-CH/OPL Flush Mounts-Bowl Style - 605956 - Capital Lighting, Inc.
Columbus, OH, USA
50144-CH/OPL Flush Mounts-Bowl Style
605956
50144-CH/OPL Flush Mounts-Bowl Style 605956
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594145915 Category: Halogen Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 4.50
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 200
Finish: Chrome
Product Name: One Light Flush Mount
UPC: 641594145915
Category: Halogen Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605956
Product Name 50144-CH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details