Capital Lighting, Inc. 31034-BS/ACR Bathroom Fixtures-Two Lights 605928

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Length 0.00 Extension: 3.63 Bulb Type: T5 Qty: 2 Wattage: 54 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594148947 Category: Wall and Vanity Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Length 0.00 Extension: 3.63 Bulb Type: T5 Qty: 2 Wattage: 54 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594148947 Category: Wall and Vanity Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
31034-BS/ACR Bathroom Fixtures-Two Lights - 605928 - Capital Lighting, Inc.
Columbus, OH, USA
31034-BS/ACR Bathroom Fixtures-Two Lights
605928
31034-BS/ACR Bathroom Fixtures-Two Lights 605928
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Length 0.00 Extension: 3.63 Bulb Type: T5 Qty: 2 Wattage: 54 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594148947 Category: Wall and Vanity Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Length 0.00
Extension: 3.63
Bulb
Type: T5
Qty: 2
Wattage: 54
Finish: Brushed Steel
Product Name: Two Light Vanity
UPC: 641594148947
Category: Wall and Vanity
Glass: Acrylic
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605928
Product Name 31034-BS/ACR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details