Capital Lighting, Inc. 31027-BS/FST Semi-Flush Mts.-Other 605926

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594145854 Category: Fluorescent Ceiling Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594145854 Category: Fluorescent Ceiling Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
31027-BS/FST Semi-Flush Mts.-Other - 605926 - Capital Lighting, Inc.
Columbus, OH, USA
31027-BS/FST Semi-Flush Mts.-Other
605926
31027-BS/FST Semi-Flush Mts.-Other 605926
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594145854 Category: Fluorescent Ceiling Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.00
Length 3.00
Extension: 3
Bulb
Type: T5
Qty: 1
Wattage: 24
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594145854
Category: Fluorescent Ceiling Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605926
Product Name 31027-BS/FST Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details