Capital Lighting, Inc. 50987-CRM Sconces-Metal 605798

Description
PRODUCT DETAILS / SPECS Height: 17.75 Length 17.75 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Sconce UPC: 641594146103 Category: Laser Cut Metal Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 17.75 Length 17.75 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Sconce UPC: 641594146103 Category: Laser Cut Metal Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50987-CRM Sconces-Metal - 605798 - Capital Lighting, Inc.
Columbus, OH, USA
50987-CRM Sconces-Metal
605798
50987-CRM Sconces-Metal 605798
PRODUCT DETAILS / SPECS Height: 17.75 Length 17.75 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Sconce UPC: 641594146103 Category: Laser Cut Metal Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 17.75
Length 17.75
Extension: 4
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Sconce
UPC: 641594146103
Category: Laser Cut Metal Wall Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605798
Product Name 50987-CRM Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details