Capital Lighting, Inc. 50972-CH/WH Pendants-Drum Shade 605793

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Pendant UPC: 641594145977 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Pendant UPC: 641594145977 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50972-CH/WH Pendants-Drum Shade - 605793 - Capital Lighting, Inc.
Columbus, OH, USA
50972-CH/WH Pendants-Drum Shade
605793
50972-CH/WH Pendants-Drum Shade 605793
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Pendant UPC: 641594145977 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Pendant
UPC: 641594145977
Category: Cylinder Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605793
Product Name 50972-CH/WH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details