Capital Lighting, Inc. 50989-CRM/FST Pendants-Other 605779

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 641594146110 Category: Laser Cut Metal Cable Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 641594146110 Category: Laser Cut Metal Cable Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50989-CRM/FST Pendants-Other - 605779 - Capital Lighting, Inc.
Columbus, OH, USA
50989-CRM/FST Pendants-Other
605779
50989-CRM/FST Pendants-Other 605779
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 641594146110 Category: Laser Cut Metal Cable Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
UPC: 641594146110
Category: Laser Cut Metal Cable Pendant
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605779
Product Name 50989-CRM/FST Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details