Capital Lighting, Inc. 52026-BS Island/Pool Table-3 Light Bar 605776

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Length 0.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Steel Product Name: Three Light Pendant Assembly UPC: 641594145168 Category: Energy Star Bar Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Length 0.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Steel Product Name: Three Light Pendant Assembly UPC: 641594145168 Category: Energy Star Bar Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52026-BS Island/Pool Table-3 Light Bar - 605776 - Capital Lighting, Inc.
Columbus, OH, USA
52026-BS Island/Pool Table-3 Light Bar
605776
52026-BS Island/Pool Table-3 Light Bar 605776
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Length 0.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Steel Product Name: Three Light Pendant Assembly UPC: 641594145168 Category: Energy Star Bar Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Length 0.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Brushed Steel
Product Name: Three Light Pendant Assembly
UPC: 641594145168
Category: Energy Star Bar Pendant Assembly
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605776
Product Name 52026-BS Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details