Capital Lighting, Inc. 50992-CRM Flush Mounts-Bowl Style 605774

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: E-12 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594146141 Category: Laser Cut Metal Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: E-12 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594146141 Category: Laser Cut Metal Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50992-CRM Flush Mounts-Bowl Style - 605774 - Capital Lighting, Inc.
Columbus, OH, USA
50992-CRM Flush Mounts-Bowl Style
605774
50992-CRM Flush Mounts-Bowl Style 605774
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: E-12 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594146141 Category: Laser Cut Metal Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.00
Bulb
Type: E-12
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Flush Mount
UPC: 641594146141
Category: Laser Cut Metal Flush-Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605774
Product Name 50992-CRM Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details