Capital Lighting, Inc. 52028-BS Mini Pendants-3 Light Cluster 605771

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Steel Product Name: Three Light Pendant Assembly UPC: 641594145205 Category: Energy Star Round Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Steel Product Name: Three Light Pendant Assembly UPC: 641594145205 Category: Energy Star Round Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52028-BS Mini Pendants-3 Light Cluster - 605771 - Capital Lighting, Inc.
Columbus, OH, USA
52028-BS Mini Pendants-3 Light Cluster
605771
52028-BS Mini Pendants-3 Light Cluster 605771
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Steel Product Name: Three Light Pendant Assembly UPC: 641594145205 Category: Energy Star Round Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Brushed Steel
Product Name: Three Light Pendant Assembly
UPC: 641594145205
Category: Energy Star Round Pendant Assembly
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605771
Product Name 52028-BS Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details