Capital Lighting, Inc. 26806 Lamps-Table Lamps 605688

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268063 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268063 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26806 Lamps-Table Lamps - 605688 - Capital Lighting, Inc.
Columbus, OH, USA
26806 Lamps-Table Lamps
605688
26806 Lamps-Table Lamps 605688
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268063 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.25
Length 34.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sandstone Glaze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268063
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605688
Product Name 26806 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details