Capital Lighting, Inc. 26530 Lamps-Table Lamps 605687

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 19 Product Name: One Light Table Lamp UPC: 792977265307 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 19 Product Name: One Light Table Lamp UPC: 792977265307 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26530 Lamps-Table Lamps - 605687 - Capital Lighting, Inc.
Columbus, OH, USA
26530 Lamps-Table Lamps
605687
26530 Lamps-Table Lamps 605687
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 19 Product Name: One Light Table Lamp UPC: 792977265307 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.75
Length 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Coffee Bronze
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977265307
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605687
Product Name 26530 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details