Capital Lighting, Inc. 26532 Lamps-Table Lamps 605686

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 13 Product Name: One Light Table Lamp UPC: 792977265321 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 13 Product Name: One Light Table Lamp UPC: 792977265321 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26532 Lamps-Table Lamps - 605686 - Capital Lighting, Inc.
Columbus, OH, USA
26532 Lamps-Table Lamps
605686
26532 Lamps-Table Lamps 605686
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 13 Product Name: One Light Table Lamp UPC: 792977265321 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Roasted Pecan
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977265321
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605686
Product Name 26532 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details