Capital Lighting, Inc. 26533 Lamps-Table Lamps 605683

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Weight: 16 Product Name: One Light Table Lamp UPC: 792977265338 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Weight: 16 Product Name: One Light Table Lamp UPC: 792977265338 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26533 Lamps-Table Lamps - 605683 - Capital Lighting, Inc.
Columbus, OH, USA
26533 Lamps-Table Lamps
605683
26533 Lamps-Table Lamps 605683
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Weight: 16 Product Name: One Light Table Lamp UPC: 792977265338 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.25
Length 29.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sandstone
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977265338
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605683
Product Name 26533 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details