Capital Lighting, Inc. 26534 Lamps-Table Lamps 605681

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carved Marble Weight: 18 Product Name: One Light Table Lamp UPC: 792977265345 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carved Marble Weight: 18 Product Name: One Light Table Lamp UPC: 792977265345 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26534 Lamps-Table Lamps - 605681 - Capital Lighting, Inc.
Columbus, OH, USA
26534 Lamps-Table Lamps
605681
26534 Lamps-Table Lamps 605681
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carved Marble Weight: 18 Product Name: One Light Table Lamp UPC: 792977265345 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Carved Marble
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977265345
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605681
Product Name 26534 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details