Capital Lighting, Inc. 26436 Lamps-Table Lamps 605656

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Wash Weight: 16 Product Name: One Light Table Lamp UPC: 792977264362 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Wash Weight: 16 Product Name: One Light Table Lamp UPC: 792977264362 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26436 Lamps-Table Lamps - 605656 - Capital Lighting, Inc.
Columbus, OH, USA
26436 Lamps-Table Lamps
605656
26436 Lamps-Table Lamps 605656
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Wash Weight: 16 Product Name: One Light Table Lamp UPC: 792977264362 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Bronze Wash
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977264362
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605656
Product Name 26436 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details