Capital Lighting, Inc. 26527 Lamps-Table Lamps 605655

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Chestnut Weight: 14 Product Name: One Light Table Lamp UPC: 792977265277 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Chestnut Weight: 14 Product Name: One Light Table Lamp UPC: 792977265277 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26527 Lamps-Table Lamps - 605655 - Capital Lighting, Inc.
Columbus, OH, USA
26527 Lamps-Table Lamps
605655
26527 Lamps-Table Lamps 605655
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Chestnut Weight: 14 Product Name: One Light Table Lamp UPC: 792977265277 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Warm Chestnut
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977265277
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605655
Product Name 26527 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details