Capital Lighting, Inc. 26435 Lamps-Table Lamps 605654

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oxidized Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977264355 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oxidized Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977264355 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26435 Lamps-Table Lamps - 605654 - Capital Lighting, Inc.
Columbus, OH, USA
26435 Lamps-Table Lamps
605654
26435 Lamps-Table Lamps 605654
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oxidized Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977264355 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.75
Length 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oxidized Bronze
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977264355
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605654
Product Name 26435 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details