Capital Lighting, Inc. 26525 Lamps-Table Lamps 605650

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 14 Product Name: One Light Table Lamp UPC: 792977265253 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 14 Product Name: One Light Table Lamp UPC: 792977265253 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26525 Lamps-Table Lamps - 605650 - Capital Lighting, Inc.
Columbus, OH, USA
26525 Lamps-Table Lamps
605650
26525 Lamps-Table Lamps 605650
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 14 Product Name: One Light Table Lamp UPC: 792977265253 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.75
Length 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Roasted Pecan
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977265253
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605650
Product Name 26525 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details