Capital Lighting, Inc. 61935-965 Mini Pendants-Rod 605597

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Mini Pendant UPC: 785652027734 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Screw Collar - Stem Safety Rating: cETL Safety Listing: ETL Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Mini Pendant UPC: 785652027734 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Screw Collar - Stem Safety Rating: cETL Safety Listing: ETL Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61935-965 Mini Pendants-Rod - 605597 - Capital Lighting, Inc.
Columbus, OH, USA
61935-965 Mini Pendants-Rod
605597
61935-965 Mini Pendants-Rod 605597
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Mini Pendant UPC: 785652027734 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Screw Collar - Stem Safety Rating: cETL Safety Listing: ETL Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 7.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785652027734
Category: Pendant Lighting
Glass: Faceted Satin Etched
Connection: Screw Collar - Stem
Safety Rating: cETL
Safety Listing: ETL
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605597
Product Name 61935-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details