Capital Lighting, Inc. 61952-962 Mini Pendants-Drum Shades 605596

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785652027413 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785652027413 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8``

Suppliers

Company
Product
Description
Supplier Links
61952-962 Mini Pendants-Drum Shades - 605596 - Capital Lighting, Inc.
Columbus, OH, USA
61952-962 Mini Pendants-Drum Shades
605596
61952-962 Mini Pendants-Drum Shades 605596
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785652027413 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785652027413
Category: Pendant Lighting
Glass: White LinenFabric
Connection: Screw Collar - Stem
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605596
Product Name 61952-962 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details