Capital Lighting, Inc. 66971-841 Island/Pool Table-2 Light Bar 605569

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.63 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Island Pendant UPC: 785652027581 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.63 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Island Pendant UPC: 785652027581 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66971-841 Island/Pool Table-2 Light Bar - 605569 - Capital Lighting, Inc.
Columbus, OH, USA
66971-841 Island/Pool Table-2 Light Bar
605569
66971-841 Island/Pool Table-2 Light Bar 605569
PRODUCT DETAILS / SPECS Width/Dia: 35.63 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Island Pendant UPC: 785652027581 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 35.63
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Island Pendant
UPC: 785652027581
Category: Pendant Lighting
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605569
Product Name 66971-841 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details