Capital Lighting, Inc. 66971BLE-841 Island/Pool Table-2 Light Bar 605567

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.63 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Island Pendant UPC: 785652038174 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.63 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Island Pendant UPC: 785652038174 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66971BLE-841 Island/Pool Table-2 Light Bar - 605567 - Capital Lighting, Inc.
Columbus, OH, USA
66971BLE-841 Island/Pool Table-2 Light Bar
605567
66971BLE-841 Island/Pool Table-2 Light Bar 605567
PRODUCT DETAILS / SPECS Width/Dia: 35.63 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Island Pendant UPC: 785652038174 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 35.63
Height: 20.00
Length 20.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Nickel
Product Name: Two Light Island Pendant
UPC: 785652038174
Category: Pendant Lighting
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605567
Product Name 66971BLE-841 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details