Capital Lighting, Inc. 79771BLE-841 Semi-Flush Mts.-Bowl Style 605557

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Semi-Flush Convertible UPC: 785652039997 Category: Close to Ceiling Lighting Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Semi-Flush Convertible UPC: 785652039997 Category: Close to Ceiling Lighting Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
79771BLE-841 Semi-Flush Mts.-Bowl Style - 605557 - Capital Lighting, Inc.
Columbus, OH, USA
79771BLE-841 Semi-Flush Mts.-Bowl Style
605557
79771BLE-841 Semi-Flush Mts.-Bowl Style 605557
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Semi-Flush Convertible UPC: 785652039997 Category: Close to Ceiling Lighting Glass: Etched, White Inside Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Nickel
Product Name: Two Light Semi-Flush Convertible
UPC: 785652039997
Category: Close to Ceiling Lighting
Glass: Etched, White Inside
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605557
Product Name 79771BLE-841 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details