Capital Lighting, Inc. 84157D-71 Exterior -Wall Mount 605556

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652021350 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652021350 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84157D-71 Exterior -Wall Mount - 605556 - Capital Lighting, Inc.
Columbus, OH, USA
84157D-71 Exterior -Wall Mount
605556
84157D-71 Exterior -Wall Mount 605556
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Length 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652021350 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.50
Length 12.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Dark Sky Outdoor Wall Lantern
UPC: 785652021350
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605556
Product Name 84157D-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details