Capital Lighting, Inc. 89248PBLE-12 Exterior -Ceiling Mount 605552

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Length 7.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Weight: 7.3 Product Name: Outdoor Two Light Close to Ceiling UPC: 785652036743 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Length 7.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Weight: 7.3 Product Name: Outdoor Two Light Close to Ceiling UPC: 785652036743 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89248PBLE-12 Exterior -Ceiling Mount - 605552 - Capital Lighting, Inc.
Columbus, OH, USA
89248PBLE-12 Exterior -Ceiling Mount
605552
89248PBLE-12 Exterior -Ceiling Mount 605552
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Length 7.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Weight: 7.3 Product Name: Outdoor Two Light Close to Ceiling UPC: 785652036743 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.50
Length 7.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Black
Weight: 7.3
Product Name: Outdoor Two Light Close to Ceiling
UPC: 785652036743
Category: Outdoor Lighting
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605552
Product Name 89248PBLE-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details