Capital Lighting, Inc. 88123-820 Exterior -Wall Mount 605551

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Extension: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076398 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Extension: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076398 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88123-820 Exterior -Wall Mount - 605551 - Capital Lighting, Inc.
Columbus, OH, USA
88123-820 Exterior -Wall Mount
605551
88123-820 Exterior -Wall Mount 605551
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Extension: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076398 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 17.00
Extension: 10.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652076398
Category: Outdoor Lighting
Glass: Seeded acid etch with cafe tint
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605551
Product Name 88123-820 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details